显示的结果

'act20pci2coolp'

1结果
  • 所有品牌

对比

图片

产品型号

品牌

数据表

库存

价格(含增值税)

数量

Rohs

Additional functions

Additional functions1

Body dimensions

Certificates

Gross weight

Kind of input 1

Kind of output 1

Kind of output 2

Leads

Manufacturer series

Type of converter

Operating temperature

ACT20P-CI-2CO-OLP
ACT20P-CI-2CO-OLP
WEIDMÜLLER 数据表

N/A

-

最小起订量: 1

最小包装量: 1

inputs / outputs galvanic insulation

supply loop powered

12.5x117.2x114mm

RoHS compliant

139.3g

4...20mA

4...20mA

4...20mA

screw terminals

ACT20P

for DIN rail mounting

analog signals

-20...60°C