显示的结果

'act20pcmt60aorcs'

1结果
  • 所有品牌

对比

图片

产品型号

品牌

数据表

库存

价格(含增值税)

数量

Rohs

Additional functions

Body dimensions

Certificates

Contact actuation delay

Gross weight

Kind of input 1

Kind of input 11

Kind of output 1

Kind of output 11

Kind of output 2

Leads

Manufacturer series

The programming method

Type of converter

Operating temperature

Supply voltage

ACT20P-CMT-60-AO-RC-S
ACT20P-CMT-60-AO-RC-S
WEIDMÜLLER 数据表

N/A

-

最小起订量: 1

最小包装量: 1

inputs / outputs / power supply galvanic insulation

22.5x117.2x113.7mm

RoHS compliant

0...10s

206.16g

0...40A AC/DC

0...60A AC/DC

0...5V

4...20mA

单刀双掷

screw terminals

ACT20P

for DIN rail mounting

DIP-SWITCH

current

-25...60°C

16.8...31.2V DC