显示的结果

'act20xhdisdornos'

1结果
  • 所有品牌

对比

图片

产品型号

品牌

数据表

库存

价格(含增值税)

数量

Rohs

Body dimensions

Certificates

Conform to the norm

Gross weight

Kind of input 1

Kind of output 1

Manufacturer series

Related items

The programming method

Type of converter

Operating temperature

Supply voltage

ACT20X-HDI-SDO-RNO-S
ACT20X-HDI-SDO-RNO-S
WEIDMÜLLER 数据表

N/A

-

最小起订量: 1

最小包装量: 1

113.6x22.5x117.2mm

RoHS compliant

ATEX Ex

187.6g

NAMUR

SPST-NO

ACT20X

for DIN rail mounting

8978580000

PC

switch/proximity detector repeater

-20...60°C

19.2...31.2V DC