对比 | 图片 | 产品型号 | 品牌 | 数据表 | 库存 | 价格(含增值税) | 数量 | Rohs | Crimp tool application | Crimp tool features | Crimp tool features1 | Gross weight | Tool length | Tool material | Wire cross-section | 工具的类型 |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | CTX CM 1.6/2.5 | WEIDMÜLLER | 数据表 | N/A | - | 最小起订量: 1 最小包装量: 1 | terminals | blackened tool | the crimp correctness is ensured by special ratchet mechanism which enables to open the tool only after finishing the full crimping cycle | 743.6g | 250mm | steel | 0.14...4mm<sup>2</sup> | for crimping |



哦! 它是空的。