00578详情
Wiha 00578重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Blade width
2.5mm,4mm
Material (details)
Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated
Material properties
tempered,matt chrome plating
Compatible with
Wiha System 4
Blade length
120mm
Downforce
Slot
大小
2,5 x 0,4 / 4,0 x 0,8mm
长度
120mm
0个相似型号
00578拓展信息








哦! 它是空的。