03186详情
Wiha 03186重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Material (details)
Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated
Material properties
tempered,matt chrome plating
Compatible with
Wiha System 4
Blade length
120mm
Downforce
Pozidriv
大小
PZ 0,PZ 1
0个相似型号
03186拓展信息








哦! 它是空的。