04928详情
WIHA 04928重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of bit
Torx®
Mounting
1/4" (C6,3mm)
Manufacturer series
STANDARD
Gross weight
5.155g
Bit size
TX25
Overall length
25mm
工具的类型
screwdriver bit
0个相似型号
04928拓展信息
04928详情
WIHA 04928重要参数规格及、参数值,及相似型号如下:
材料
Chrom-vanadium steel
Kind of bit
Torx®
Mounting
1/4" (C6,3mm)
Manufacturer series
STANDARD
Gross weight
5.155g
Bit size
TX25
Overall length
25mm
工具的类型
screwdriver bit
04928拓展信息