38690详情
WIHA 38690重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of bit
Torx®
Kind of package
plastic case
Mounting
1/4" (E6,3mm)
Quantity in set/package
2pcs.
Manufacturer series
PROFESSIONAL
Screwdriver bit features
hardened
Gross weight
112g
Bit size
TX40
Overall length
50mm
工具的类型
screwdriver bit
38690拓展信息













哦! 它是空的。