40462详情
WIHA 40462重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of bit
Pozidriv®
Kind of package
plastic box
Mounting
1/4" (C6,3mm)
Quantity in set/package
100pcs.
Manufacturer series
STANDARD
Screwdriver bit features
hardened
Gross weight
525g
Bit size
PZ2
Overall length
25mm
工具的类型
screwdriver bit
40462拓展信息













哦! 它是空的。