W9812G2KB-6I详情
Winbond W9812G2KB-6I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
SDRAM
Dimensions
8X13mm2
I/O
32BIT
Package
TFBGA - 90
频率
166 / 200MbpsMHz
电压
2.7 ~ 3.6V
密度
128Mb
温度
-40~85˚C
W9812G2KB-6I拓展信息
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond Electronics Corp
Winbond
Winbond








哦! 它是空的。