GS131详情
Xilinx GS131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
60
Min. permitted bending radius, moving application/free movement
112
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
10
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
14.9
Permitted cable outer temperature during assembling/handling
-20 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
GS131拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。