XC6203P182FR详情
Xilinx XC6203P182FR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
400
Mounting Styles
底座安装
Manufacturer
Marquardt
Illuminated
Non-Illuminated
Brand
Marquardt Switches
Package Description
ROHS COMPLIANT, SOT-223, 3 PIN
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
XC6203P182FR
Part Life Cycle Code
活跃
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Risk Rank
5.69
ECCN 代码
EAR99
HTS代码
8542.39.00.01
子类别
Switches
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
XC6203P182FR拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。