XC7S25-1CSGA225Q5050详情
Xilinx XC7S25-1CSGA225Q5050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
BGA-225
Number of Logic Elements
23360 LE
Supply Voltage-Min
1 V
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 85 C
Mounting Styles
SMD/SMT
Distributed RAM
313 Kb
Number of Logic Array Blocks - LABs
1825 LAB
Factory Pack QuantityFactory Pack Quantity
1
Supply Voltage-Max
1 V
系列
XC7S25
电压 - 供电
1 V
XC7S25-1CSGA225Q5050拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。