XCKU040-1FFVA1156C4539详情
Xilinx XCKU040-1FFVA1156C4539重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA-1156
Number of Logic Elements
530250 LE
Number of I/Os
520 I/O
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 85 C
Mounting Styles
SMD/SMT
Distributed RAM
7 Mbit
Embedded Block RAM - EBR
21.1 Mbit
Number of Logic Array Blocks - LABs
30300 LAB
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Kintex UltraScale
系列
XCKU040
收发器数量
20 Transceiver
XCKU040-1FFVA1156C4539拓展信息
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.
Xilinx Inc.








哦! 它是空的。