注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.035753
10
¥5.694107
100
¥5.371799
500
¥5.067735
1000
¥4.780881
XKB Connectivity C3030WRS-2x10E-LPSW
- 收藏
- 对比
C3030WRS-2x10E-LPSW
2776-C3030WRS-2x10E-LPSW
端子 - 专用连接器
--
大陆
立即发货

C3030WRS-2x10E-LPSW datasheet pdf and Terminals - Specialized Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
C3030WRS-2x10E-LPSW详情
XKB Connectivity C3030WRS-2x10E-LPSW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
With latch
有
Contact Materials
Brass
Reference Series
MX 3.0
Package specification
SMD,P=3.0mm
Number of Pins/Row
10
Jack Structure
2x10
Operation
Side Operation
Mounting
水平安装
MPQ
200 pieces/reel
Production Status
活跃
Product PIN Number
20
包装
Reel
系列
Pair board 3.0-X3025
连接器类型
内螺纹插座
颜色
Black
Number of rows
Double row
螺距
3.0mm
产品类别
Wire-to-Wire Connector
行业标准
UL/CUL-E523734
C3030WRS-2x10E-LPSW拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。