注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.925248
10
¥0.872875
100
¥0.823467
500
¥0.776856
1000
¥0.732883
XKB Connectivity X3025HM-2x02WS-N0
- 收藏
- 对比
X3025HM-2x02WS-N0
2776-X3025HM-2x02WS-N0
端子 - 专用连接器
--
大陆
立即发货

X3025HM-2x02WS-N0 datasheet pdf and Terminals - Specialized Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
X3025HM-2x02WS-N0详情
XKB Connectivity X3025HM-2x02WS-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product PIN Number
4
Production Status
活跃
MPQ
300 pieces/bag
Mounting
Wiring
Jack Structure
2x02
Number of Pins/Row
2
Package specification
P=3.0mm
Reference Series
MX 3.0
With latch
有
系列
Pair board 3.0-X3025
包装
Tray
连接器类型
Male Housing
颜色
Black
Number of rows
Double row
螺距
3.0mm
产品类别
Wire-to-Wire Connector
行业标准
UL/CUL-E523734
X3025HM-2x02WS-N0拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。