注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.467888
10
¥0.441403
100
¥0.416419
500
¥0.392848
1000
¥0.37061
XKB CONNECTIVITY PJ-301M-3-B
- 收藏
- 对比
PJ-301M-3-B
2776-PJ-301M-3-B
套管 - 音频连接器
--
大陆
立即发货

3.5 audio connector 3-pin 3-stage pin W8.8XD9XH10.5 with nut Dual-channel Black
--最小包装量--
¥
总价: ¥
PJ-301M-3-B详情
XKB CONNECTIVITY PJ-301M-3-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Overall Dimension
W8.8XD9XH10.8
Height from mounting surface (mm)
13.5
Jack-plg Type
A:2section B:3section
Soldering Temp (Max)
235°C
Name
3.5mm headphone holder
Package Specifications
Insert
Complementary Part
PT-35373J148B
方向
Level
PJ-301M-3-B拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY







哦! 它是空的。