XKB CONNECTIVITY PJ-3043-B
- 收藏
- 对比
添加到询价列表
PJ-3043-B详情
XKB CONNECTIVITY PJ-3043-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Overall Dimension
W15.3xD10.8xH4.4
Height from mounting surface (mm)
6.5
Jack-plg Type
B:3SECTION
Soldering Temp (Max)
235°C
Package Specifications
Insert
方向
Level
0个相似型号
PJ-3043-B拓展信息
PJ-320B-SMT
XKB Connectivity
PJ-326-SMT
XKB Connectivity
PJ-208-SMT
XKB Connectivity
PJ-320A
XKB Connectivity
PJ-320D-B-SMT
XKB Connectivity
PT-63350
XKB Connectivity
PJ-35374
XKB Connectivity
PJ-3547-G
XKB Connectivity
PJ-43502PM
XKB CONNECTIVITY
PJ-210B
XKB CONNECTIVITY









哦! 它是空的。