注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.801368
10
¥1.699404
100
¥1.603212
500
¥1.512464
1000
¥1.426852
XKB CONNECTIVITY PJ-3043-G
- 收藏
- 对比
¥
总价: ¥
PJ-3043-G详情
XKB CONNECTIVITY PJ-3043-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Overall Dimension
W15.3xD10.8xH4.4
Height from mounting surface (mm)
6.5
Jack-plg Type
B:3SECTION
Soldering Temp (Max)
235°C
Package Specifications
Insert
方向
Level
PJ-3043-G拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY








哦! 它是空的。