XKB CONNECTIVITY PJ-3059-T
- 收藏
- 对比
PJ-3059-T
2776-PJ-3059-T
套管 - 音频连接器
--
大陆
立即发货

3.5 audio connector 3 pin 3 level plug-in W11.5xD6.0xH8.0 vertical all plastic clear
1最小包装量--
PJ-3059-T详情
XKB CONNECTIVITY PJ-3059-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Overall Dimension
W11.5xD6.0xH8.4
Height from mounting surface (mm)
15.5
Jack-plg Type
B:3section
Soldering Temp (Max)
235°C
Name
PJ-3059-T
Package Specifications
Insert
方向
Vertical
PJ-3059-T拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY








哦! 它是空的。