注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.982564
10
¥0.926948
100
¥0.874479
500
¥0.82498
1000
¥0.778283
XKB CONNECTIVITY PJ-309A-2
- 收藏
- 对比
PJ-309A-2
2776-PJ-309A-2
套管 - 音频连接器
--
大陆
立即发货

3.5 audio connector 3-pin 3-stage pin dual channel internal copper ring W14XD7.3XH5
--最小包装量--
¥
总价: ¥
PJ-309A-2详情
XKB CONNECTIVITY PJ-309A-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Overall Dimension
W14XD7.3XH6
Height from mounting surface (mm)
6
Jack-plg Type
B:3section
Soldering Temp (Max)
235°C
Name
3.5mm headphone holder
Package Specifications
Insert
Complementary Part
PT-35373J148B
方向
Level
PJ-309A-2拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY






哦! 它是空的。