注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.111234
10
¥1.048333
100
¥0.988994
500
¥0.933013
1000
¥0.880201
XKB CONNECTIVITY PJ-317A-B
- 收藏
- 对比
PJ-317A-B
2776-PJ-317A-B
套管 - 音频连接器
--
大陆
立即发货

3.5 audio connector 5 pin 3 level pin W18.5XD12XH10 black with single group switch horizontal 8P
--最小包装量--
¥
总价: ¥
PJ-317A-B详情
XKB CONNECTIVITY PJ-317A-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Overall Dimension
W18.5XD12XH10
Height from mounting surface (mm)
10
Jack-plg Type
B:3section
Soldering Temp (Max)
235°C
Name
3.5mm headphone holder
Package Specifications
Insert
Complementary Part
PT-35373J148B
方向
Level
PJ-317A-B拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY







哦! 它是空的。