XKB CONNECTIVITY PJ-327A3-SMT
- 收藏
- 对比
PJ-327A3-SMT
2776-PJ-327A3-SMT
套管 - 音频连接器
--
大陆
立即发货

3.5 audio connector 2-stage headphone socket W14.05XD6XH4.4 3P gold-plated
1最小包装量--
PJ-327A3-SMT详情
XKB CONNECTIVITY PJ-327A3-SMT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Overall Dimension
W14XD6.1XH4.5
Height from mounting surface (mm)
4.5
Jack-plg Type
A:2SECTION B:3SECTION
Soldering Temp (Max)
235°C
Name
PJ-327A3-SMT
Package Specifications
SMD
Complementary Part
PT-35373J148B
方向
Level
PJ-327A3-SMT拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY








哦! 它是空的。