注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.350916
10
¥0.331053
100
¥0.312314
500
¥0.294636
1000
¥0.277958
XKB CONNECTIVITY PJ-327ST-SMT
- 收藏
- 对比
PJ-327ST-SMT
2776-PJ-327ST-SMT
套管 - 音频连接器
--
大陆
立即发货

3.5 audio connector 5-pin 3-stage SMD audio and video connector (audio connector, DVI, HDMI connector) / headphone socket W14.05XD6XH4.4 Gold-plated
--最小包装量--
¥
总价: ¥
PJ-327ST-SMT详情
XKB CONNECTIVITY PJ-327ST-SMT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Overall Dimension
W14.05XD6.0XH4.4
Height from mounting surface (mm)
4.42
Jack-plg Type
C:4SECTION
Soldering Temp (Max)
235°C
Package Specifications
SMD
方向
Level
PJ-327ST-SMT拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY







哦! 它是空的。