注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.912381
10
¥0.860737
100
¥0.812016
500
¥0.766053
1000
¥0.722691
XKB CONNECTIVITY PJ-3411
- 收藏
- 对比
PJ-3411
2776-PJ-3411
套管 - 音频连接器
--
大陆
立即发货

3.5 audio connector 3-pin 3-stage pin vertical W17.5xD10.6xH10 locking screw
--最小包装量--
¥
总价: ¥
PJ-3411详情
XKB CONNECTIVITY PJ-3411重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Overall Dimension
W17.5XD10.6XH11
Height from mounting surface (mm)
18.5
Jack-plg Type
A:2section B:3section
Soldering Temp (Max)
235°C
Name
3.5mm headphone holder
Package Specifications
Insert
Complementary Part
PT-35373J148B
方向
Vertical
PJ-3411拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY







哦! 它是空的。