注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.111234
10
¥1.048333
100
¥0.988994
500
¥0.933013
1000
¥0.880201
XKB CONNECTIVITY PJ-342CB-TG-SMT
- 收藏
- 对比
PJ-342CB-TG-SMT
2776-PJ-342CB-TG-SMT
套管 - 音频连接器
--
大陆
立即发货

3.5 audio connector 6 pin 4 level front plugging and back patching W14xD6.4xH4.5 gold plated copper sleeve foot gold plated
--最小包装量--
¥
总价: ¥
PJ-342CB-TG-SMT详情
XKB CONNECTIVITY PJ-342CB-TG-SMT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Name
PJ-342CB-TG-SMT
Package Specifications
SMD
Overall Dimension
W14XD6.4XH4.5
Height from mounting surface (mm)
4.5
Jack-plg Type
C:4SECTION
Soldering Temp (Max)
235°C
方向
Level
PJ-342CB-TG-SMT拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY







哦! 它是空的。