XKB CONNECTIVITY PJ-3430-G
- 收藏
- 对比
PJ-3430-G
2776-PJ-3430-G
套管 - 音频连接器
--
大陆
立即发货

3.5 audio connector 6-pin 3-stage pin W14.0x9.0x4.5 pink-green
1最小包装量--
PJ-3430-G详情
XKB CONNECTIVITY PJ-3430-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Overall Dimension
W14XD9XH4.5
Height from mounting surface (mm)
4.5
Jack-plg Type
B:3SECTION
Soldering Temp (Max)
235°C
Name
PJ-3430-G
Package Specifications
Insert
Complementary Part
PT-35373J148B
方向
Level
PJ-3430-G拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY








哦! 它是空的。