注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.099536
10
¥1.037298
100
¥0.978584
500
¥0.923192
1000
¥0.870936
XKB CONNECTIVITY PJ-378-G
- 收藏
- 对比
PJ-378-G
2776-PJ-378-G
套管 - 音频连接器
--
大陆
立即发货

3.6 audio connector three-stage vertical headphone socket outer metal ring pink green W15.2XD12.2XH11
--最小包装量--
¥
总价: ¥
PJ-378-G详情
XKB CONNECTIVITY PJ-378-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Overall Dimension
W12.2xD11xH15.2
Height from mounting surface (mm)
15.2
Jack-plg Type
B:3section
Soldering Temp (Max)
235°C
Name
3.5mm headphone holder
Package Specifications
Insert
Complementary Part
PT-35373J148B
方向
Vertical
PJ-378-G拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB CONNECTIVITY
XKB CONNECTIVITY







哦! 它是空的。