注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥421.817746
10
¥397.941271
100
¥375.41629
500
¥354.166312
1000
¥334.119167
1SBN010040R1113详情
ABB 1SBN010040R1113重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
3
Number of contacts as normally closed contact
0
Model
Top mounting
0个相似型号
1SBN010040R1113拓展信息
1SAL100561R9906
ABB
1SBN010040R1022
ABB
1SAL100987R9906
ABB
2CCS800900R0021
ABB
1SFA611610R2001
ABB
SK829002-A
ABB
1SFA611605R1111
ABB
1SBN010040R1304
ABB
1SCA022714R8810
ABB
1SCA022353R4890
ABB







哦! 它是空的。