1SCA022353R4970详情
ABB 1SCA022353R4970重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SCA022353R4970-ABBG
Manufacturer
ABB
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Mounting Styles
Snap-On
系列
1SCA022
接头数量
1
1SCA022353R4970拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。