1SFA184000R9006详情
ABB 1SFA184000R9006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NTE Electronics
Manufacturer Part Number
NTE5290A
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
系列
1SFA1
容差
5 Percent
测试电流
90 MilliAmps
正向电压
1.5 Volts
瓦特
50
1SFA184000R9006拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。