1SFA184011R9001详情
ABB 1SFA184011R9001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA
Manufacturer
Killark-Hubbell Electrical Products
Illuminated
无
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
系列
1SFA1
触点配置
2NO;2NC
外壳类型
Feed-Thru
1SFA184011R9001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。