1SFA184370R9006详情
ABB 1SFA184370R9006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Fabric
Manufacturer Part Number
WM-W-SML-SC-PK
Approvals
ASTM
Manufacturer
Brady
Material front ring
Metal
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Chrome
With front ring
有
Type of control element
Long turning handle
系列
1SFA1
应用
Cable & Wire Marking
图例
W
背景颜色
White
文字颜色
Black
1SFA184370R9006拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。