1SFA184402R9006详情
ABB 1SFA184402R9006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5V1700
Manufacturer
Continental Belt
Outside Length
170 Inches
Material front ring
Metal
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Chrome
With front ring
有
Type of control element
Key
系列
1SFA1
频带数量
1
1SFA184402R9006拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。