1SFA184491R9101详情
ABB 1SFA184491R9101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG14N0080VFFN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
With front ring
有
Colour front ring
Chrome
Labelled
无
Construction type lens
Round
Degree of protection (IP), front side
IP66
Material front ring
Metal
系列
1SFA1
额定电流
80 A
1SFA184491R9101拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。