1SFA184592R9102详情
ABB 1SFA184592R9102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
267075-0078
Approvals
CE, cULus
Manufacturer
Pepperl Fuchs
SwitchingFrequency
500 Hz
Material front ring
Metal
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
系列
1SFA1
组成
Non-Metallic
输出类型
Push-Pull
操作模式
Light On, Dark On
连接类型
Cable
1SFA184592R9102拓展信息








哦! 它是空的。