1SFA611100R1105详情
ABB 1SFA611100R1105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-023A-4+B058+K475+L512
Manufacturer
ABB
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
For Use With
ABB CP1 & CP2 Series Illuminated Flush Pushbutton Switches
1SFA611100R1105拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。