1SFA611125R1001详情
ABB 1SFA611125R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
无
Colour front ring
Black
Degree of protection (IP)
IP54
Construction type lens
Round
Material front ring
Plastic
0个相似型号
1SFA611125R1001拓展信息
1SFA611282R1001
ABB
1SFA611100R1004
ABB
1SFA611100R3002
ABB
1SFA611250R1006
ABB
1SFA611100R1108
ABB
1SFA611100R3101
ABB
1SFA611100R1104
ABB
1SFA611100R1003
ABB
1SFA611124R1001
ABB
1SFA611100R1101
ABB








哦! 它是空的。