1SFA611200R1001详情
ABB 1SFA611200R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
0个相似型号
1SFA611200R1001拓展信息
1SFA611282R1001
ABB
1SFA611100R1004
ABB
1SFA611100R3002
ABB
1SFA611250R1006
ABB
1SFA611100R1108
ABB
1SFA611100R3101
ABB
1SFA611100R1104
ABB
1SFA611100R1003
ABB
1SFA611124R1001
ABB
1SFA611100R1101
ABB








哦! 它是空的。