1SFA611281R1001详情
ABB 1SFA611281R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Back Mount
引脚数
4
Maximum Voltage
250 VAC, 250 VDC
Manufacturer Part Number
UX05973
Approvals
CSA, UL
Manufacturer
Turck
Material front ring
Plastic
Degree of protection (IP), front side
IP54
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Key
For Use With
ABB 2-position Key-Operated Selector Switches
额定电流
4 A
知识产权评级
IP68
长度
7 m
1SFA611281R1001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。