1SFA611283R1001详情
ABB 1SFA611283R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP3-62L10L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Material front ring
Plastic
Degree of protection (IP), front side
IP54
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Key
For Use With
ABB 3-position Key-Operated Selector Switches
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO
知识产权评级
IP66
1SFA611283R1001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。