1SFA611513R1101详情
ABB 1SFA611513R1101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP66
Colour front ring
Black
With front ring
无
0个相似型号
1SFA611513R1101拓展信息
1SFA611513R1101详情
ABB 1SFA611513R1101重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP66
Colour front ring
Black
With front ring
无
1SFA611513R1101拓展信息