1SFA611525R1101详情
ABB 1SFA611525R1101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
250 VDC
Manufacturer Part Number
U-61379
Approvals
UL
Manufacturer
Turck
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
For Use With
ABB CE Series Emergency Stop Pushbutton Switches
知识产权评级
IP68;IP69K
1SFA611525R1101拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。