1SFA611605R1110详情
ABB 1SFA611605R1110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Top mounting
0个相似型号
1SFA611605R1110拓展信息
1SCA022353R4890
ABB
1SBN010110R1001
ABB
1SBN010040R1018
ABB
1SFN010716R1001
ABB
2CSS200923R0001
ABB
1SBN010040R1331
ABB
2CCS500900R0215
ABB
1SCA022190R3260
ABB
SK829002-E
ABB
GJL1201330R0012
ABB








哦! 它是空的。