1SFA619100R1022详情
ABB 1SFA619100R1022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
SC-19TC
Manufacturer
Sealmaster
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Construction type lens
Round
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
轴承类型
Cylindrical Cartridge
触点配置
DPST-NO
知识产权评级
IP69K
1SFA619100R1022拓展信息








哦! 它是空的。