1SFA619100R1026详情
ABB 1SFA619100R1026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer Part Number
2936M
Manufacturer
PMA (Division of ABB)
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Construction type lens
Round
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
组成
Metallic
触点配置
DPST-NO
连接类型
Male/Female
知识产权评级
IP69K
1SFA619100R1026拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。