1SFA619100R1071详情
ABB 1SFA619100R1071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
300 Volts
Manufacturer Part Number
6376P-12
Approvals
UL
Manufacturer
Olympic Wire and Cable
RoHS
有
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
操作温度
-4 to 176 Degrees F
额定电流
1 Amps
导体数量
8
屏蔽的
无
线型
Communications and Electronic Control Cord
触点配置
SPST-NO, SPST-NC
线圈直径
7/8 in
知识产权评级
IP69K
1SFA619100R1071拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。