1SFA619100R1076详情
ABB 1SFA619100R1076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
None
Manufacturer Part Number
P-P1P6P22#2R2#2-M3RX
Manufacturer
Grace Technologies
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
触点配置
SPST-NO, SPST-NC
知识产权评级
IP65
1SFA619100R1076拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。