1SFA619551R1071详情
ABB 1SFA619551R1071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
1
0个相似型号
1SFA619551R1071拓展信息
1SFA611621R2002
ABB
1SFA611621R1031
ABB
1SFA611621R1024
ABB
1SFA611511R1101
ABB
CA1-8054
ABB
1SFA170840R4000
ABB
1SFA170842R3002
ABB








哦! 它是空的。