1SFA619552R1071详情
ABB 1SFA619552R1071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT4NQ3225FFJ00GXXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
1
额定电流
225 A
保护措施
Branch Circuit
端子类型
Bolt-On / Box Lug
触点配置
SPST-NO, SPST-NC
知识产权评级
IP20, IP69K
1SFA619552R1071拓展信息








哦! 它是空的。